Advanced Micro Devices, Inc. Memory IC and Storage Component AM29LV040B-120JC

Description
Flash, 512KX8, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29LV040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV040B-120JC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 512KX8, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29LV040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV040B-120JC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AM29LV040B-120JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29LV040B-120JC
Memory IC and Storage Component 774-AM29LV040B-120JC
Flash, 512KX8, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29LV040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV040B-120JC can be used for catalog matching and distributor lookup.

Flash, 512KX8, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29LV040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV040B-120JC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177318-AM29LV040B-120JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177318-AM29LV040B-120JC
Integrated Circuits(ICs) 177318-AM29LV040B-120JC
Manufacturer: Amd Win Source Part Number: 177318-AM29LV040B-12 0JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV040B Alternative Parts (Cross-Reference): SST39LF040-45-4I-NM ; SST39LF040-45-4I-NH; SST39LF040-45-4I-NK; SST39SF040-70-4C-NHE -T; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177318-AM29LV040B-120JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29LV040B
Alternative Parts (Cross-Reference): SST39LF040-45-4I-NM ; SST39LF040-45-4I-NH; SST39LF040-45-4I-NK; SST39SF040-70-4C-NHE-T;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV040B-120JC 177318-AM29LV040B-120JC
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
3V 3.3V 108MHZ SOIC Memory IC and Storage Component - 774-S25FL116K0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details