Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044621-AM29F040B-70
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: OEM Parts(A-B)
Case / Package: PLCC
Alternative Parts (Cross-Reference): AM29F040B-70JC/TAM29
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA
Address Bus Width: 19 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044621-AM29F040B-70JC/T |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29F040B-70JC/T |