Advanced Micro Devices, Inc. Hard To Find - AM29F016D-90SI AM29F016D-90SI

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143734-AM29F016D-90 SI Family Name: Am29F016D Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F016D70M1; M29F016D70M6; M29F016D90M6; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143734-AM29F016D-90 SI Family Name: Am29F016D Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F016D70M1; M29F016D70M6; M29F016D90M6; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29F016D-90SI - 1143734-AM29F016D-90SI - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29F016D-90SI
1143734-AM29F016D-90SI
Hard To Find - AM29F016D-90SI 1143734-AM29F016D-90SI
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143734-AM29F016D-90 SI Family Name: Am29F016D Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F016D70M1; M29F016D70M6; M29F016D90M6; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143734-AM29F016D-90SI
Family Name: Am29F016D
Manufacturer Homepage: www.amd.com
Alternative Parts (Cross-Reference): M29F016D70M1; M29F016D70M6; M29F016D90M6;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143734-AM29F016D-90SI
Product Name Hard To Find - AM29F016D-90SI
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details