Advanced Micro Devices, Inc. 5V Memory IC and Storage Component AM29F010B-90JD

Description
NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM29F010B-90JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-90JD can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM29F010B-90JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-90JD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AM29F010B-90JD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F010B-90JD
5V Memory IC and Storage Component 774-AM29F010B-90JD
NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM29F010B-90JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-90JD can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM29F010B-90JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-90JD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177133-AM29F010B-90JD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177133-AM29F010B-90JD
Integrated Circuits(ICs) 177133-AM29F010B-90JD
Manufacturer: Amd Win Source Part Number: 177133-AM29F010B-90J D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): Am29F010B-90FD; Am29F010B-90EC; AM29F010B-90EC\T; Am29F010B-90FC; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177133-AM29F010B-90JD
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010B
Alternative Parts (Cross-Reference): Am29F010B-90FD; Am29F010B-90EC; AM29F010B-90EC\T; Am29F010B-90FC;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F010B-90JD 177133-AM29F010B-90JD
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F020-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers