Advanced Micro Devices, Inc. 5V Memory IC and Storage Component AM29F010A-55JI

Description
NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PLCC Product overview: AM29F010A-55JI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010A-55JI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PLCC Product overview: AM29F010A-55JI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010A-55JI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AM29F010A-55JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F010A-55JI
5V Memory IC and Storage Component 774-AM29F010A-55JI
NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PLCC Product overview: AM29F010A-55JI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010A-55JI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PLCC Product overview: AM29F010A-55JI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010A-55JI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177110-AM29F010A-55JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177110-AM29F010A-55JI
Integrated Circuits(ICs) 177110-AM29F010A-55JI
Manufacturer: Amd Win Source Part Number: 177110-AM29F010A-55J I Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010A Alternative Parts (Cross-Reference): AM29F010A-45JI\T; Am29F010A-55JE; Am29F010A-90JI; Introduction Date: August 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177110-AM29F010A-55JI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010A
Alternative Parts (Cross-Reference): AM29F010A-45JI\T; Am29F010A-55JE; Am29F010A-90JI;
Introduction Date: August 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F010A-55JI 177110-AM29F010A-55JI
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFI013 - S25FL064LABNFI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details