Advanced Micro Devices, Inc. DIP Memory IC and Storage Component AM29F010-45PC

Description
Flash, 128KX8, 45ns, PDIP32, PLASTIC, DIP-32 Product overview: AM29F010-45PC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010-45PC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 128KX8, 45ns, PDIP32, PLASTIC, DIP-32 Product overview: AM29F010-45PC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010-45PC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Memory IC and Storage Component - 774-AM29F010-45PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-AM29F010-45PC
DIP Memory IC and Storage Component 774-AM29F010-45PC
Flash, 128KX8, 45ns, PDIP32, PLASTIC, DIP-32 Product overview: AM29F010-45PC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010-45PC can be used for catalog matching and distributor lookup.

Flash, 128KX8, 45ns, PDIP32, PLASTIC, DIP-32 Product overview: AM29F010-45PC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010-45PC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177103-AM29F010-45PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177103-AM29F010-45PC
Integrated Circuits(ICs) 177103-AM29F010-45PC
Manufacturer: Amd Win Source Part Number: 177103-AM29F010-45PC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010 Alternative Parts (Cross-Reference): Am29F010-45PI; Am29F010-45PE; V29C51001B-45P; V29C51001T-45P; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177103-AM29F010-45PC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010
Alternative Parts (Cross-Reference): Am29F010-45PI; Am29F010-45PE; V29C51001B-45P; V29C51001T-45P;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F010-45PC 177103-AM29F010-45PC
Product Name DIP Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Access Time 45 ns
Operating Temperature 0 C (32 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 575-A0125-10 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details