Advanced Micro Devices, Inc. Memory - Flash - AM29F002BT-70JC AM29F002BT-70JC

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998849-AM29F002BT-70 JC Mounting: SMD (SMT) Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F002BT-70JCAM29F 002BT70JC; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998849-AM29F002BT-70 JC Mounting: SMD (SMT) Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F002BT-70JCAM29F 002BT70JC; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29F002BT-70JC - 998849-AM29F002BT-70JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29F002BT-70JC
998849-AM29F002BT-70JC
Memory - Flash - AM29F002BT-70JC 998849-AM29F002BT-70JC
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998849-AM29F002BT-70 JC Mounting: SMD (SMT) Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F002BT-70JCAM29F 002BT70JC; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998849-AM29F002BT-70JC
Mounting: SMD (SMT)
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): AM29F002BT-70JCAM29F002BT70JC;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-AM29F002BT-70JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F002BT-70JC
Memory IC and Storage Component 774-AM29F002BT-70JC
Flash, 256KX8, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F002BT-70JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002BT-70JC can be used for catalog matching and distributor lookup.

Flash, 256KX8, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F002BT-70JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002BT-70JC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 998849-AM29F002BT-70JC 774-AM29F002BT-70JC
Product Name Memory - Flash - AM29F002BT-70JC Memory IC and Storage Component
Memory Category Flash Flash
Operating Temperature 70 C (158 F) 0 C (32 F)
Package Type PLCC; PLCC
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details