Advanced Micro Devices, Inc. Latches AM29C843APC

Description
D-Type Latch 1 Channel 9:9 IC Standard 24-PDIP
Datasheet
Description
D-Type Latch 1 Channel 9:9 IC Standard 24-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - AM29C843APC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 9:9 IC Standard 24-PDIP

D-Type Latch 1 Channel 9:9 IC Standard 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - AM29C843APC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
AM29C843APC
Integrated Circuits (ICs) - Logic - Latches AM29C843APC
BUS DRIVER SERIES, 9-BIT

BUS DRIVER SERIES, 9-BIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number AM29C843APC AM29C843APC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - 74ALVC573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details