Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Shift Registers AM29C334-2GC

Description
MULTI-PORT SRAM, 64X8, 21NS
Datasheet
Description
MULTI-PORT SRAM, 64X8, 21NS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM29C334-2GC
Integrated Circuits (ICs) - Logic - Shift Registers AM29C334-2GC
MULTI-PORT SRAM, 64X8, 21NS

MULTI-PORT SRAM, 64X8, 21NS

Supplier's Site
Shift Registers - AM29C334-2GC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM29C334-2GC
Shift Registers AM29C334-2GC
Shift Register File 2 Element 4 Bit 120-PGA

Shift Register File 2 Element 4 Bit 120-PGA

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number AM29C334-2GC AM29C334-2GC
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74ACT323PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with output register - 74HC594PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers