Advanced Micro Devices, Inc. Logic - Logic - Latches - AM29843PC AM29843PC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 736912-AM29843PC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Reference case: DIP-24 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 736912-AM29843PC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Reference case: DIP-24 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - AM29843PC
736912-AM29843PC
Logic - Logic - Latches - AM29843PC 736912-AM29843PC
Manufacturer: Advanced Micro Devices Win Source Part Number: 736912-AM29843PC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Reference case: DIP-24 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 736912-AM29843PC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Reference case: DIP-24
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Latches - AM29843PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
AM29843PC
Integrated Circuits (ICs) - Logic - Latches AM29843PC
BUS DRIVER, S SERIES, 9-BIT

BUS DRIVER, S SERIES, 9-BIT

Supplier's Site
Latches - AM29843PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
AM29843PC
Latches AM29843PC
D-Type Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 736912-AM29843PC AM29843PC AM29843PC
Product Name Logic - Logic - Latches - AM29843PC Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 1024306-74ALVT16373DL,112 - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
4 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
Logic - Latches - 74HC563N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
 - 74FCT162511ATPAG - Rochester Electronics
Integrated Device Technology
Specs
Package Type TSSOP; TSSOP56; SOP; SSOP
Logic Family CMOS
View Details