Advanced Micro Devices, Inc. Latches AM29843DMB

Description
D-Type Latch 1 Channel 9:9 IC Tri-State 24-CDIP
Datasheet
Description
D-Type Latch 1 Channel 9:9 IC Tri-State 24-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - AM29843DMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
AM29843DMB
Latches AM29843DMB
D-Type Latch 1 Channel 9:9 IC Tri-State 24-CDIP

D-Type Latch 1 Channel 9:9 IC Tri-State 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - AM29843DMB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
AM29843DMB
Integrated Circuits (ICs) - Logic - Latches AM29843DMB
BUS DRIVER, S SERIES, 9-BIT

BUS DRIVER, S SERIES, 9-BIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number AM29843DMB AM29843DMB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details