Advanced Micro Devices, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29833APC AM29833APC

Description
Manufacturer: Amd Win Source Part Number: 176992-AM29833APC Family Name: AM29833A Introduction Date: December 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176992-AM29833APC Family Name: AM29833A Introduction Date: December 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29833APC - 176992-AM29833APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29833APC
176992-AM29833APC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29833APC 176992-AM29833APC
Manufacturer: Amd Win Source Part Number: 176992-AM29833APC Family Name: AM29833A Introduction Date: December 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 176992-AM29833APC
Family Name: AM29833A
Introduction Date: December 01, 1990
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Buffers, Drivers, Receivers, Transceivers - AM29833APC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
AM29833APC
Buffers, Drivers, Receivers, Transceivers AM29833APC
Transceiver, Non-Inverting 1 Element 1 Bit per Element Open Collector Output 24-PDIP

Transceiver, Non-Inverting 1 Element 1 Bit per Element Open Collector Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 176992-AM29833APC AM29833APC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29833APC Buffers, Drivers, Receivers, Transceivers
Package Type 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details