Advanced Micro Devices, Inc. Logic - Logic - Shift Registers - AM29825PC AM29825PC

Description
Manufacturer: Amd Win Source Part Number: 176986-AM29825PC Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176986-AM29825PC Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29825PC - 176986-AM29825PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29825PC
176986-AM29825PC
Logic - Logic - Shift Registers - AM29825PC 176986-AM29825PC
Manufacturer: Amd Win Source Part Number: 176986-AM29825PC Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176986-AM29825PC
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - AM29825PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM29825PC
Shift Registers AM29825PC
Shift Register, D-Type 1 Element 8 Bit 24-PDIP

Shift Register, D-Type 1 Element 8 Bit 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - AM29825PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM29825PC
Integrated Circuits (ICs) - Logic - Shift Registers AM29825PC
BUS DRIVER, S SERIES, 8-BIT

BUS DRIVER, S SERIES, 8-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 176986-AM29825PC AM29825PC AM29825PC
Product Name Logic - Logic - Shift Registers - AM29825PC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L98J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 7494PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C595BQ-Q100,1 - 790778-NPIC6C595BQ-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
6 suppliers