Advanced Micro Devices, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AM2925ADC AM2925ADC

Description
Manufacturer: Amd Win Source Part Number: 176951-AM2925ADC Family Name: AM2925A Introduction Date: July 01, 1986 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176951-AM2925ADC Family Name: AM2925A Introduction Date: July 01, 1986 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AM2925ADC
176951-AM2925ADC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AM2925ADC 176951-AM2925ADC
Manufacturer: Amd Win Source Part Number: 176951-AM2925ADC Family Name: AM2925A Introduction Date: July 01, 1986 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176951-AM2925ADC
Family Name: AM2925A
Introduction Date: July 01, 1986
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
 - AM2925ADC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 50MHz, CMOS, CDIP24

Processor Specific Clock Generator, 50MHz, CMOS, CDIP24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - AM2925ADC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
AM2925ADC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers AM2925ADC
IC CLOCK GENERATOR 24CDIP

IC CLOCK GENERATOR 24CDIP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - AM2925ADC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
AM2925ADC
Clock Generators, PLLs, Frequency Synthesizers AM2925ADC
Clock Generator IC 1 24-CDIP (0.300", 7.62mm)

Clock Generator IC 1 24-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 176951-AM2925ADC AM2925ADC AM2925ADC AM2925ADC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AM2925ADC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS Clock Clock
Package Type DIP DIP; 24-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-ZL3 - 894641-SI5320-H-ZL3 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 63-PBGA (9x9)
View Details
3 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details