Advanced Micro Devices, Inc. Embedded - Embedded - Microcontrollers - AM29200-16KC/W AM29200-16KC/W

Description
RISC Microcontroller, 32-Bit, MROM, 16.67MHz, CMOS, PQFP168
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, MROM, 16.67MHz, CMOS, PQFP168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AM29200-16KC/W - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, MROM, 16.67MHz, CMOS, PQFP168

RISC Microcontroller, 32-Bit, MROM, 16.67MHz, CMOS, PQFP168

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AM29200-16KC/W - 176940-AM29200-16KC/W - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM29200-16KC/W
176940-AM29200-16KC/W
Embedded - Embedded - Microcontrollers - AM29200-16KC/W 176940-AM29200-16KC/W
Manufacturer: Amd Win Source Part Number: 176940-AM29200-16KC/ W Family Name: AM29200 Alternative Parts (Cross-Reference): AM29200-20KD\W; AM29200-20KC\W; AM29200-16KF\W; AM29200-16KI\W; Introduction Date: May 01, 1994 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 176940-AM29200-16KC/W
Family Name: AM29200
Alternative Parts (Cross-Reference): AM29200-20KD\W; AM29200-20KC\W; AM29200-16KF\W; AM29200-16KI\W;
Introduction Date: May 01, 1994
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - AM29200-16KC/W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AM29200-16KC/W
Integrated Circuits (ICs) - Embedded - Microcontrollers AM29200-16KC/W
AM29200 - RISC MPU, 32-BIT

AM29200 - RISC MPU, 32-BIT

Supplier's Site
Microcontrollers - AM29200-16KC/W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AM29200-16KC/W
Microcontrollers AM29200-16KC/W
AM29000 - Microcontroller IC 32-Bit Single-Core 16.67MHz ROMless 168-PQFP (28x28)

AM29000 - Microcontroller IC 32-Bit Single-Core 16.67MHz ROMless 168-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AM29200-16KC/W 176940-AM29200-16KC/W AM29200-16KC/W AM29200-16KC/W
Product Name Embedded - Embedded - Microcontrollers - AM29200-16KC/W Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Active Active
Package Type QFP; Other; PQFP168 Other; 168-BQFP QFP; Other; 168-BQFP
Clock Speed 16.67 MHz 16.67 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details