Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AM29040-40KC\\W AM29040-40KC\\W

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027436-AM29040-40KC \\W Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): AM29040-40KC\\WAM290 40-40KCW; AM29040-40KC\W; AM2904040KCW; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027436-AM29040-40KC \\W Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): AM29040-40KC\\WAM290 40-40KCW; AM29040-40KC\W; AM2904040KCW; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM29040-40KC\\W - 1027436-AM29040-40KC\\W - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM29040-40KC\\W
1027436-AM29040-40KC\\W
Embedded - Embedded - Microprocessors - AM29040-40KC\\W 1027436-AM29040-40KC\\W
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027436-AM29040-40KC \\W Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): AM29040-40KC\\WAM290 40-40KCW; AM29040-40KC\W; AM2904040KCW; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027436-AM29040-40KC\\W
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): AM29040-40KC\\WAM29040-40KCW; AM29040-40KC\W; AM2904040KCW;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Microprocessors - AM29040-40KC\\W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM29040-40KC\\W
Microprocessors AM29040-40KC\\W
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1027436-AM29040-40KC\\W AM29040-40KC\\W
Product Name Embedded - Embedded - Microprocessors - AM29040-40KC\\W Microprocessors
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 5962-9583705NXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10C-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers