Advanced Micro Devices, Inc. 32-bit 32bit 16MHz 5V Embedded Microprocessor MPU AM29000-16KC

Description
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA Product overview: AM29000-16KC from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 16MHz, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 16MHz, 5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM29000-16KC can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA Product overview: AM29000-16KC from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 16MHz, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 16MHz, 5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM29000-16KC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 16MHz 5V Embedded Microprocessor MPU - 694-AM29000-16KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 16MHz 5V Embedded Microprocessor MPU
694-AM29000-16KC
32-bit 32bit 16MHz 5V Embedded Microprocessor MPU 694-AM29000-16KC
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA Product overview: AM29000-16KC from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 16MHz, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 16MHz, 5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM29000-16KC can be used for catalog matching and distributor lookup.

MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA Product overview: AM29000-16KC from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 16MHz, 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 16MHz, 5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM29000-16KC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AM29000-16KC - 176909-AM29000-16KC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM29000-16KC
176909-AM29000-16KC
Embedded - Embedded - Microprocessors - AM29000-16KC 176909-AM29000-16KC
Manufacturer: Amd Win Source Part Number: 176909-AM29000-16KC Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176909-AM29000-16KC
Family Name: AM29000
Introduction Date: August 01, 1990
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM29000-16KC 176909-AM29000-16KC
Product Name 32-bit 32bit 16MHz 5V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM29000-16KC
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details