Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM27S25APC

Description
Manufacturer: Amd Win Source Part Number: 176860-AM27S25APC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25APC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 176860-AM27S25APC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25APC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 176860-AM27S25APC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
176860-AM27S25APC
Integrated Circuits(ICs) 176860-AM27S25APC
Manufacturer: Amd Win Source Part Number: 176860-AM27S25APC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25APC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176860-AM27S25APC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM27S25APC
Introduction Date: July 23, 2013
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 176860-AM27S25APC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-4010-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 25LS2519PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP20
View Details
4 suppliers