Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Memory - Memory AM27S07A/B2A

Description
Win Source Part Number: 1377795-AM27S07A/B2A Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Advanced Micro Devices Package: Bulk Product Status: Active Package / Case: 20-CLCC Supplier Device Package: 20-CLCC Base Product Number: AM27S07A Technology: RAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: Vendor Undefined ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 5.5V Memory Type: Volatile Memory Format: RAM Memory Size: 64bit Memory Organization: 16 x 4 Memory Interface: Parallel Access Time: 30 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1377795-AM27S07A/B2A Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Advanced Micro Devices Package: Bulk Product Status: Active Package / Case: 20-CLCC Supplier Device Package: 20-CLCC Base Product Number: AM27S07A Technology: RAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: Vendor Undefined ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 5.5V Memory Type: Volatile Memory Format: RAM Memory Size: 64bit Memory Organization: 16 x 4 Memory Interface: Parallel Access Time: 30 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1377795-AM27S07A/B2A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1377795-AM27S07A/B2A
Integrated Circuits (ICs) - Memory - Memory 1377795-AM27S07A/B2A
Win Source Part Number: 1377795-AM27S07A/B2A Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Advanced Micro Devices Package: Bulk Product Status: Active Package / Case: 20-CLCC Supplier Device Package: 20-CLCC Base Product Number: AM27S07A Technology: RAM Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: Vendor Undefined ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 5.5V Memory Type: Volatile Memory Format: RAM Memory Size: 64bit Memory Organization: 16 x 4 Memory Interface: Parallel Access Time: 30 ns

Win Source Part Number: 1377795-AM27S07A/B2A
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Advanced Micro Devices
Package: Bulk
Product Status: Active
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC
Base Product Number: AM27S07A
Technology: RAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: Vendor Undefined
ECCN: 3A001A2C
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Volatile
Memory Format: RAM
Memory Size: 64bit
Memory Organization: 16 x 4
Memory Interface: Parallel
Access Time: 30 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AM27S07A/B2A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AM27S07A/B2A
Integrated Circuits (ICs) - Memory - Memory AM27S07A/B2A
IC RAM 64BIT PARALLEL 20CLCC

IC RAM 64BIT PARALLEL 20CLCC

Supplier's Site
Memory - AM27S07A/B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RAM Memory IC 64bit Parallel 30 ns 20-CLCC

RAM Memory IC 64bit Parallel 30 ns 20-CLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1377795-AM27S07A/B2A AM27S07A/B2A AM27S07A/B2A
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile Volatile RAM
Access Time 30 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers