Advanced Micro Devices, Inc. Logic - Logic - Shift Registers - AM25S10DC AM25S10DC

Description
Manufacturer: Amd Win Source Part Number: 176679-AM25S10DC Introduction Date: September 20, 2013 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176679-AM25S10DC Introduction Date: September 20, 2013 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM25S10DC - 176679-AM25S10DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM25S10DC
176679-AM25S10DC
Logic - Logic - Shift Registers - AM25S10DC 176679-AM25S10DC
Manufacturer: Amd Win Source Part Number: 176679-AM25S10DC Introduction Date: September 20, 2013 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176679-AM25S10DC
Introduction Date: September 20, 2013
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - AM25S10DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM25S10DC
Integrated Circuits (ICs) - Logic - Shift Registers AM25S10DC
BUS DRIVER/H/L SERIES, 7-BIT

BUS DRIVER/H/L SERIES, 7-BIT

Supplier's Site
Shift Registers - AM25S10DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM25S10DC
Shift Registers AM25S10DC
Shift Shift Register 1 Element 4 Bit 16-CDIP

Shift Shift Register 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 176679-AM25S10DC AM25S10DC AM25S10DC
Product Name Logic - Logic - Shift Registers - AM25S10DC Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AHC594DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - HEF4557BT,653-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 4.5V ~ 15.5V
Output Characteristics Complementary
View Details
7 suppliers