Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Flip Flops AM25S09DC

Description
D FLIP-FLOP/H/L SERIES, 4-BIT
Datasheet
Description
D FLIP-FLOP/H/L SERIES, 4-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - AM25S09DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
AM25S09DC
Integrated Circuits (ICs) - Logic - Flip Flops AM25S09DC
D FLIP-FLOP/H/L SERIES, 4-BIT

D FLIP-FLOP/H/L SERIES, 4-BIT

Supplier's Site
Flip Flops - AM25S09DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
AM25S09DC
Flip Flops AM25S09DC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number AM25S09DC AM25S09DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT173DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details