Advanced Micro Devices, Inc. Logic - Logic - Counters, Dividers - AM25LS2569PC AM25LS2569PC

Description
Manufacturer: Amd Win Source Part Number: 176671-AM25LS2569PC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 176671-AM25LS2569PC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - AM25LS2569PC - 176671-AM25LS2569PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - AM25LS2569PC
176671-AM25LS2569PC
Logic - Logic - Counters, Dividers - AM25LS2569PC 176671-AM25LS2569PC
Manufacturer: Amd Win Source Part Number: 176671-AM25LS2569PC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176671-AM25LS2569PC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 176671-AM25LS2569PC
Product Name Logic - Logic - Counters, Dividers - AM25LS2569PC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4520PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers