Advanced Micro Devices, Inc. Custom Parts - Custom Parts (0 - A) - AM188ER-50VI\W AM188ER-50VI\W

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180575-AM188ER-50VI \W Frequency: 50 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180575-AM188ER-50VI \W Frequency: 50 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AM188ER-50VI\W - 1180575-AM188ER-50VI\W - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AM188ER-50VI\W
1180575-AM188ER-50VI\W
Custom Parts - Custom Parts (0 - A) - AM188ER-50VI\W 1180575-AM188ER-50VI\W
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180575-AM188ER-50VI \W Frequency: 50 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Number of Timers/Counters: 3

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180575-AM188ER-50VI\W
Frequency: 50 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1180575-AM188ER-50VI\W
Product Name Custom Parts - Custom Parts (0 - A) - AM188ER-50VI\W
Unlock Full Specs
to access all available technical data