Advanced Micro Devices, Inc. 16-bit 25MHz Embedded Microcontroller MCU AM186ES-25VCW

Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP100 Product overview: AM186ES-25VCW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ES-25VCW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP100 Product overview: AM186ES-25VCW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ES-25VCW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 25MHz Embedded Microcontroller MCU - 685-AM186ES-25VCW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microcontroller MCU
685-AM186ES-25VCW
16-bit 25MHz Embedded Microcontroller MCU 685-AM186ES-25VCW
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP100 Product overview: AM186ES-25VCW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ES-25VCW can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP100 Product overview: AM186ES-25VCW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ES-25VCW can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AM186ES-25VCW - 1044461-AM186ES-25VCW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM186ES-25VCW
1044461-AM186ES-25VCW
Embedded - Embedded - Microcontrollers - AM186ES-25VCW 1044461-AM186ES-25VCW
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044461-AM186ES-25VC W Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: ROMless Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): AM186ES-25VCWAM 186ES25VC/W; AM186ES-25VC/W; AM186ES-25VC\W; AM186ES-25VC\\W; AM186ES25VC/W; AM186ES25VCW; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of Timers/Counters: 3

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044461-AM186ES-25VCW
Mounting: SMD (SMT)
Frequency: 25 MHz
Memory Type: ROMless
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): AM186ES-25VCWAM 186ES25VC/W; AM186ES-25VC/W; AM186ES-25VC\W; AM186ES-25VC\\W; AM186ES25VC/W; AM186ES25VCW;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AM186ES-25VCW 1044461-AM186ES-25VCW
Product Name 16-bit 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AM186ES-25VCW
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details