Advanced Micro Devices, Inc. Embedded - Embedded - Microcontrollers - AM186ER-50VC/W AM186ER-50VC/W

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980271-AM186ER-50VC/ W Contact Plating: Lead, Tin Mounting: SMD (SMT) Frequency: 50 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980271-AM186ER-50VC/ W Contact Plating: Lead, Tin Mounting: SMD (SMT) Frequency: 50 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AM186ER-50VC/W - 980271-AM186ER-50VC/W - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM186ER-50VC/W
980271-AM186ER-50VC/W
Embedded - Embedded - Microcontrollers - AM186ER-50VC/W 980271-AM186ER-50VC/W
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980271-AM186ER-50VC/ W Contact Plating: Lead, Tin Mounting: SMD (SMT) Frequency: 50 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 32 Number of Timers/Counters: 3

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980271-AM186ER-50VC/W
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 50 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 32
Number of Timers/Counters: 3

Buy Now
16-bit 3.3V Embedded Microcontroller MCU - 685-AM186ER-50VC/W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.3V Embedded Microcontroller MCU
685-AM186ER-50VC/W
16-bit 3.3V Embedded Microcontroller MCU 685-AM186ER-50VC/W
MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin TQFP Product overview: AM186ER-50VC/W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-50VC/W can be used for catalog matching and distributor lookup.

MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin TQFP Product overview: AM186ER-50VC/W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-50VC/W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 980271-AM186ER-50VC/W 685-AM186ER-50VC/W
Product Name Embedded - Embedded - Microcontrollers - AM186ER-50VC/W 16-bit 3.3V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 3
RAM 0.0320 KB 32 KB
Supply Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details