Advanced Micro Devices, Inc. 16-bit 3.3V Embedded Microcontroller MCU AM186ER-33KC\W

Description
MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin PQFP Product overview: AM186ER-33KC\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-33KC\W can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin PQFP Product overview: AM186ER-33KC\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-33KC\W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 3.3V Embedded Microcontroller MCU - 685-AM186ER-33KC\W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.3V Embedded Microcontroller MCU
685-AM186ER-33KC\W
16-bit 3.3V Embedded Microcontroller MCU 685-AM186ER-33KC\W
MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin PQFP Product overview: AM186ER-33KC\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-33KC\W can be used for catalog matching and distributor lookup.

MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin PQFP Product overview: AM186ER-33KC\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-33KC\W can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AM186ER-33KC\W - 1044453-AM186ER-33KC\W - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM186ER-33KC\W
1044453-AM186ER-33KC\W
Embedded - Embedded - Microcontrollers - AM186ER-33KC\W 1044453-AM186ER-33KC\W
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044453-AM186ER-33KC \W Mounting: SMD (SMT) Frequency: 33 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 33 MHz Alternative Parts (Cross-Reference): D13008VF25V; M30302FAPFP#U5; MC9S12P64CQK; S9S12P64J0MQK; S9S12P64J0CQKAM186ER -33KC/W; AM186ER-33KCW; AM186ER33KC/W; AM186ER33KCW; AM186ER33KC\W; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 32 Number of Timers/Counters: 3

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044453-AM186ER-33KC\W
Mounting: SMD (SMT)
Frequency: 33 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 33 MHz
Alternative Parts (Cross-Reference): D13008VF25V; M30302FAPFP#U5; MC9S12P64CQK; S9S12P64J0MQK; S9S12P64J0CQKAM186ER-33KC/W; AM186ER-33KCW; AM186ER33KC/W; AM186ER33KCW; AM186ER33KC\W;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 32
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AM186ER-33KC\W 1044453-AM186ER-33KC\W
Product Name 16-bit 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AM186ER-33KC\W
Data Bus 16 Bit 16 Bit
RAM 32 KB 0.0320 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SSI
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers