Advanced Micro Devices, Inc. 400MHz 3.3V Embedded Microprocessor MPU AGXD533EEXF0BD

Description
MPU Geode GX 533 RISC 64-Bit 400MHz 3.3V 396-Pin BGU Product overview: AGXD533EEXF0BD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AGXD533EEXF0BD can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Geode GX 533 RISC 64-Bit 400MHz 3.3V 396-Pin BGU Product overview: AGXD533EEXF0BD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AGXD533EEXF0BD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400MHz 3.3V Embedded Microprocessor MPU - 694-AGXD533EEXF0BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 3.3V Embedded Microprocessor MPU
694-AGXD533EEXF0BD
400MHz 3.3V Embedded Microprocessor MPU 694-AGXD533EEXF0BD
MPU Geode GX 533 RISC 64-Bit 400MHz 3.3V 396-Pin BGU Product overview: AGXD533EEXF0BD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AGXD533EEXF0BD can be used for catalog matching and distributor lookup.

MPU Geode GX 533 RISC 64-Bit 400MHz 3.3V 396-Pin BGU Product overview: AGXD533EEXF0BD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AGXD533EEXF0BD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AGXD533EEXF0BD - 1044062-AGXD533EEXF0BD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AGXD533EEXF0BD
1044062-AGXD533EEXF0BD
Embedded - Embedded - Microprocessors - AGXD533EEXF0BD 1044062-AGXD533EEXF0BD
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044062-AGXD533EEXF0 BD Operating Supply Voltage: 1.5 V Number of Pins: 396 Categories: Embedded - Microprocessors Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044062-AGXD533EEXF0BD
Operating Supply Voltage: 1.5 V
Number of Pins: 396
Categories: Embedded - Microprocessors
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AGXD533EEXF0BD 1044062-AGXD533EEXF0BD
Product Name 400MHz 3.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AGXD533EEXF0BD
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - AM3715CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details