Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AGXD533AAXF0TD AGXD533AAXF0TD

Description
Win Source Part Number: 952488-AGXD533AAXF0T D Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952488-AGXD533AAXF0T D Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AGXD533AAXF0TD - 952488-AGXD533AAXF0TD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AGXD533AAXF0TD
952488-AGXD533AAXF0TD
Embedded - Embedded - Microprocessors - AGXD533AAXF0TD 952488-AGXD533AAXF0TD
Win Source Part Number: 952488-AGXD533AAXF0T D Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952488-AGXD533AAXF0TD
Series: *
Categories: Embedded - Microprocessors

Buy Now
400MHz 3.3V Embedded Microprocessor MPU - 694-AGXD533AAXF0TD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 3.3V Embedded Microprocessor MPU
694-AGXD533AAXF0TD
400MHz 3.3V Embedded Microprocessor MPU 694-AGXD533AAXF0TD
MPU Geode GX 533 RISC 64-Bit 400MHz 3.3V 368-Pin BGD Product overview: AGXD533AAXF0TD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AGXD533AAXF0TD can be used for catalog matching and distributor lookup.

MPU Geode GX 533 RISC 64-Bit 400MHz 3.3V 368-Pin BGD Product overview: AGXD533AAXF0TD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AGXD533AAXF0TD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952488-AGXD533AAXF0TD 694-AGXD533AAXF0TD
Product Name Embedded - Embedded - Microprocessors - AGXD533AAXF0TD 400MHz 3.3V Embedded Microprocessor MPU
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details