Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - ADX280OCGMBOX ADX280OCGMBOX

Description
Win Source Part Number: 952840-ADX280OCGMBOX Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952840-ADX280OCGMBOX Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ADX280OCGMBOX - 952840-ADX280OCGMBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ADX280OCGMBOX
952840-ADX280OCGMBOX
Embedded - Embedded - Microprocessors - ADX280OCGMBOX 952840-ADX280OCGMBOX
Win Source Part Number: 952840-ADX280OCGMBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952840-ADX280OCGMBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now
3600MHz Embedded Microprocessor MPU - 694-ADX280OCGMBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3600MHz Embedded Microprocessor MPU
694-ADX280OCGMBOX
3600MHz Embedded Microprocessor MPU 694-ADX280OCGMBOX
Athlon II X2 280 3600MHz AM2+ Product overview: ADX280OCGMBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADX280OCGMBOX can be used for catalog matching and distributor lookup.

Athlon II X2 280 3600MHz AM2+ Product overview: ADX280OCGMBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADX280OCGMBOX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952840-ADX280OCGMBOX 694-ADX280OCGMBOX
Product Name Embedded - Embedded - Microprocessors - ADX280OCGMBOX 3600MHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details