Advanced Micro Devices, Inc. 3.1GHz Embedded Microprocessor MPU AD7600YBJABOX

Description
FM2 A8-7600 3.1GHz Box Product overview: AD7600YBJABOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD7600YBJABOX can be used for catalog matching and distributor lookup.
Request a Quote
Description
FM2 A8-7600 3.1GHz Box Product overview: AD7600YBJABOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD7600YBJABOX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.1GHz Embedded Microprocessor MPU - 694-AD7600YBJABOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.1GHz Embedded Microprocessor MPU
694-AD7600YBJABOX
3.1GHz Embedded Microprocessor MPU 694-AD7600YBJABOX
FM2 A8-7600 3.1GHz Box Product overview: AD7600YBJABOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD7600YBJABOX can be used for catalog matching and distributor lookup.

FM2 A8-7600 3.1GHz Box Product overview: AD7600YBJABOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD7600YBJABOX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AD7600YBJABOX - 953034-AD7600YBJABOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD7600YBJABOX
953034-AD7600YBJABOX
Embedded - Embedded - Microprocessors - AD7600YBJABOX 953034-AD7600YBJABOX
Win Source Part Number: 953034-AD7600YBJABOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953034-AD7600YBJABOX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AD7600YBJABOX 953034-AD7600YBJABOX
Product Name 3.1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AD7600YBJABOX
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details