Advanced Micro Devices, Inc. 4400MHZ 4MB 100W Embedded Microprocessor MPU AD680KWOHLBOX

Description
AMD A-SERIES APU A10-6800K X4 BE 4400MHZ 4MB FM2 100W PIB Product overview: AD680KWOHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4400MHZ, 4MB, 100W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4400MHZ, 4MB, 100W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD680KWOHLBOX can be used for catalog matching and distributor lookup.
Request a Quote
Description
AMD A-SERIES APU A10-6800K X4 BE 4400MHZ 4MB FM2 100W PIB Product overview: AD680KWOHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4400MHZ, 4MB, 100W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4400MHZ, 4MB, 100W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD680KWOHLBOX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4400MHZ 4MB 100W Embedded Microprocessor MPU - 694-AD680KWOHLBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4400MHZ 4MB 100W Embedded Microprocessor MPU
694-AD680KWOHLBOX
4400MHZ 4MB 100W Embedded Microprocessor MPU 694-AD680KWOHLBOX
AMD A-SERIES APU A10-6800K X4 BE 4400MHZ 4MB FM2 100W PIB Product overview: AD680KWOHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4400MHZ, 4MB, 100W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4400MHZ, 4MB, 100W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD680KWOHLBOX can be used for catalog matching and distributor lookup.

AMD A-SERIES APU A10-6800K X4 BE 4400MHZ 4MB FM2 100W PIB Product overview: AD680KWOHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4400MHZ, 4MB, 100W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4400MHZ, 4MB, 100W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD680KWOHLBOX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AD680KWOHLBOX - 952970-AD680KWOHLBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD680KWOHLBOX
952970-AD680KWOHLBOX
Embedded - Embedded - Microprocessors - AD680KWOHLBOX 952970-AD680KWOHLBOX
Win Source Part Number: 952970-AD680KWOHLBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952970-AD680KWOHLBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AD680KWOHLBOX 952970-AD680KWOHLBOX
Product Name 4400MHZ 4MB 100W Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AD680KWOHLBOX
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - 8088-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8088
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details