Advanced Micro Devices, Inc. 4100MHZ 4MB 65W Embedded Microprocessor MPU AD6500OKHLBOX

Description
AMD A-SERIES APU A8-6500 X4 4100MHZ 4MB FM2 65W PIB Product overview: AD6500OKHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4100MHZ, 4MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4100MHZ, 4MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD6500OKHLBOX can be used for catalog matching and distributor lookup.
Request a Quote
Description
AMD A-SERIES APU A8-6500 X4 4100MHZ 4MB FM2 65W PIB Product overview: AD6500OKHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4100MHZ, 4MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4100MHZ, 4MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD6500OKHLBOX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4100MHZ 4MB 65W Embedded Microprocessor MPU - 694-AD6500OKHLBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4100MHZ 4MB 65W Embedded Microprocessor MPU
694-AD6500OKHLBOX
4100MHZ 4MB 65W Embedded Microprocessor MPU 694-AD6500OKHLBOX
AMD A-SERIES APU A8-6500 X4 4100MHZ 4MB FM2 65W PIB Product overview: AD6500OKHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4100MHZ, 4MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4100MHZ, 4MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD6500OKHLBOX can be used for catalog matching and distributor lookup.

AMD A-SERIES APU A8-6500 X4 4100MHZ 4MB FM2 65W PIB Product overview: AD6500OKHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4100MHZ, 4MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4100MHZ, 4MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD6500OKHLBOX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AD6500OKHLBOX - 952898-AD6500OKHLBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD6500OKHLBOX
952898-AD6500OKHLBOX
Embedded - Embedded - Microprocessors - AD6500OKHLBOX 952898-AD6500OKHLBOX
Win Source Part Number: 952898-AD6500OKHLBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952898-AD6500OKHLBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AD6500OKHLBOX 952898-AD6500OKHLBOX
Product Name 4100MHZ 4MB 65W Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AD6500OKHLBOX
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C116-1JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details