Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - A0850AMT3B A0850AMT3B

Description
Win Source Part Number: 952478-A0850AMT3B Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952478-A0850AMT3B Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A0850AMT3B - 952478-A0850AMT3B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A0850AMT3B
952478-A0850AMT3B
Embedded - Embedded - Microprocessors - A0850AMT3B 952478-A0850AMT3B
Win Source Part Number: 952478-A0850AMT3B Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952478-A0850AMT3B
Series: *
Categories: Embedded - Microprocessors

Buy Now
850MHz Embedded Microprocessor MPU - 694-A0850AMT3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHz Embedded Microprocessor MPU
694-A0850AMT3B
850MHz Embedded Microprocessor MPU 694-A0850AMT3B
Athlon 850MHz Socket 462 Product overview: A0850AMT3B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A0850AMT3B can be used for catalog matching and distributor lookup.

Athlon 850MHz Socket 462 Product overview: A0850AMT3B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A0850AMT3B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952478-A0850AMT3B 694-A0850AMT3B
Product Name Embedded - Embedded - Microprocessors - A0850AMT3B 850MHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D31A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers