Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors 8088-2/BQA

Description
Win Source Part Number: 1381394-8088-2/BQA Category: Integrated Circuits (ICs)>Embedded>Micro processors Core Processor: 8088 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5V Package: Bulk Additional Interfaces: EBI/EMI Standard Package: 1 pcs Mounting Type: Through Hole Package / Case: 40-CDIP (0.600", 15.24mm) Supplier Device Package: 40-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 55 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381394-8088-2/BQA Category: Integrated Circuits (ICs)>Embedded>Micro processors Core Processor: 8088 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5V Package: Bulk Additional Interfaces: EBI/EMI Standard Package: 1 pcs Mounting Type: Through Hole Package / Case: 40-CDIP (0.600", 15.24mm) Supplier Device Package: 40-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 55 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1381394-8088-2/BQA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1381394-8088-2/BQA
Integrated Circuits (ICs) - Embedded - Microprocessors 1381394-8088-2/BQA
Win Source Part Number: 1381394-8088-2/BQA Category: Integrated Circuits (ICs)>Embedded>Micro processors Core Processor: 8088 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5V Package: Bulk Additional Interfaces: EBI/EMI Standard Package: 1 pcs Mounting Type: Through Hole Package / Case: 40-CDIP (0.600", 15.24mm) Supplier Device Package: 40-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 55 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381394-8088-2/BQA
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Core Processor: 8088
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5V
Package: Bulk
Additional Interfaces: EBI/EMI
Standard Package: 1 pcs
Mounting Type: Through Hole
Package / Case: 40-CDIP (0.600", 15.24mm)
Supplier Device Package: 40-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 55 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Advanced Micro Devices
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 8088-2/BQA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
8088-2/BQA
Integrated Circuits (ICs) - Embedded - Microprocessors 8088-2/BQA
8088 - MPU, 8-BIT, 8MHZ

8088 - MPU, 8-BIT, 8MHZ

Supplier's Site
Microprocessors - 8088-2/BQA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
8088-2/BQA
Microprocessors 8088-2/BQA
8088 Microprocessor IC - 1 Core, 8-Bit 8MHz 40-CDIP

8088 Microprocessor IC - 1 Core, 8-Bit 8MHz 40-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1381394-8088-2/BQA 8088-2/BQA 8088-2/BQA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5V
Package Type DIP DIP; Other; 40-CDIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details