Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors 8086-2/BQA

Description
Win Source Part Number: 1315497-8086-2/BQA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: 8086 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Voltage - I/O: 5V Package: Bulk Additional Interfaces: EBI/EMI Package / Case: 40-CDIP Supplier Device Package: 40-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315497-8086-2/BQA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: 8086 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Voltage - I/O: 5V Package: Bulk Additional Interfaces: EBI/EMI Package / Case: 40-CDIP Supplier Device Package: 40-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1315497-8086-2/BQA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1315497-8086-2/BQA
Integrated Circuits (ICs) - Embedded - Microprocessors 1315497-8086-2/BQA
Win Source Part Number: 1315497-8086-2/BQA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: 8086 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Voltage - I/O: 5V Package: Bulk Additional Interfaces: EBI/EMI Package / Case: 40-CDIP Supplier Device Package: 40-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant

Win Source Part Number: 1315497-8086-2/BQA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: 8086
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 8MHz
Voltage - I/O: 5V
Package: Bulk
Additional Interfaces: EBI/EMI
Package / Case: 40-CDIP
Supplier Device Package: 40-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Advanced Micro Devices
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - 8086-2/BQA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
8086-2/BQA
Microprocessors 8086-2/BQA
8086 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-CDIP

8086 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 8086-2/BQA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
8086-2/BQA
Integrated Circuits (ICs) - Embedded - Microprocessors 8086-2/BQA
IC MPU 8MHZ 40CDIP

IC MPU 8MHZ 40CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1315497-8086-2/BQA 8086-2/BQA 8086-2/BQA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Supply Voltage 5V
Package Type DIP DIP; Other; 40-CDIP (0.600\", 15.24mm) Other; 40-CDIP (0.600, 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details