Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - 100-100000342WOF 100-100000342WOF

Description
Win Source Part Number: 952292-100-100000342 WOF Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952292-100-100000342 WOF Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 100-100000342WOF - 952292-100-100000342WOF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 100-100000342WOF
952292-100-100000342WOF
Embedded - Embedded - Microprocessors - 100-100000342WOF 952292-100-100000342WOF
Win Source Part Number: 952292-100-100000342 WOF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952292-100-100000342WOF
Series: *
Categories: Embedded - Microprocessors

Buy Now
4GHz Embedded Microprocessor MPU - 694-100-100000342WOF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4GHz Embedded Microprocessor MPU
694-100-100000342WOF
4GHz Embedded Microprocessor MPU 694-100-100000342WOF
EPYC 7443P (24C 48T 2.85/4GHz) Product overview: 100-100000342WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000342WOF can be used for catalog matching and distributor lookup.

EPYC 7443P (24C 48T 2.85/4GHz) Product overview: 100-100000342WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000342WOF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952292-100-100000342WOF 694-100-100000342WOF
Product Name Embedded - Embedded - Microprocessors - 100-100000342WOF 4GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details