Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - 100-100000327WOF 100-100000327WOF

Description
Win Source Part Number: 952297-100-100000327 WOF Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952297-100-100000327 WOF Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 100-100000327WOF - 952297-100-100000327WOF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 100-100000327WOF
952297-100-100000327WOF
Embedded - Embedded - Microprocessors - 100-100000327WOF 952297-100-100000327WOF
Win Source Part Number: 952297-100-100000327 WOF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952297-100-100000327WOF
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.1GHz Embedded Microprocessor MPU - 694-100-100000327WOF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.1GHz Embedded Microprocessor MPU
694-100-100000327WOF
4.1GHz Embedded Microprocessor MPU 694-100-100000327WOF
EPYC 72F3 (8C 16T 3.7/4.1GHz) Product overview: 100-100000327WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000327WOF can be used for catalog matching and distributor lookup.

EPYC 72F3 (8C 16T 3.7/4.1GHz) Product overview: 100-100000327WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000327WOF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952297-100-100000327WOF 694-100-100000327WOF
Product Name Embedded - Embedded - Microprocessors - 100-100000327WOF 4.1GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

MPU WITH MEMORY MANAGEMENT - 699-CS80C286-12 - Utmel Electronic Limited
Specs
Data Bus 16-Bit
Microprocessor Family 80C286
Supply Voltage 5V; 5V
View Details
2 suppliers
AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details