Advanced Linear Devices, Inc. Comparators ALD4303APBL

Description
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 1014-1169-ND - DigiKey
Thief River Falls, MN, United States
Comparators
1014-1169-ND
Comparators 1014-1169-ND
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP

Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - ALD4303APBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
ALD4303APBL
Integrated Circuits (ICs) - Linear - Comparators ALD4303APBL
IC COMPARATOR 4 GEN PUR 14DIP

IC COMPARATOR 4 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 1014-1169-ND ALD4303APBL
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Comparators - LM119 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-Bit Identity Comparator - 74FCT521CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers