B2B® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space by combining many signal, ground, and power pins in a dense area.
| Advanced Interconnections Corp. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | B2B® SMT Connector Series |
| Product Type | IC Socket (optional feature); IC Headers (optional feature) |
| RoHS Compliant | RoHS Compliant |
| Socket Type | B2B® |
| Mounting | SMT |
| Insulation Resistance | 1.00E-8 Mohms |