Advanced Illumination, Inc. LV-27-R

Description
Microlens illumination
Description
Microlens illumination

Suppliers

Company
Product
Description
Supplier Links
Rochester, VT, USA
LV-27-R
LV-27-R
Microlens illumination

Microlens illumination

Technical Specifications

  Advanced Illumination, Inc.
Product Category Illuminators
Product Number LV-27-R
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Polarizing; Fiber Optic
Active Area Length 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MO150 Light Source with Integral Filter Drawer - FTIII18665 - Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
U3 Tri-Light - U30010/944741 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 12 volts
View Details