Rayfine Specialty Lighting Co., Ltd. NBI light module with white +415nm+540nm+630nm RFFM-16A1

Description
LED Endoscope NBI Light Module Application and features for LED Endoscope NBI Light Module: Led endoscope NBI light module application Aspheric glass lens, higher flux RS232 control system Pass EMC test 9 output modes Life time of LED Input power Key feature for LED endoscope NBI light module: High CRI white light and single-color lights,5 kinds of output combination Typical applications for LED endoscope NBI light module: High CRI white light endoscope imaging, narrow band endoscope imaging Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for LED Endoscope NBI Light Module: White light +415nm+540nm+605nm LED White light Ra>90 White light CCT=5700±500K Luminous flux of white light is1050lm Output power of 415nm is 2250mW Output lumen of 540nm is 310lm Output lumen of 605nm is 240lm Back focus length 23.6m
Description
LED Endoscope NBI Light Module Application and features for LED Endoscope NBI Light Module: Led endoscope NBI light module application Aspheric glass lens, higher flux RS232 control system Pass EMC test 9 output modes Life time of LED Input power Key feature for LED endoscope NBI light module: High CRI white light and single-color lights,5 kinds of output combination Typical applications for LED endoscope NBI light module: High CRI white light endoscope imaging, narrow band endoscope imaging Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for LED Endoscope NBI Light Module: White light +415nm+540nm+605nm LED White light Ra>90 White light CCT=5700±500K Luminous flux of white light is1050lm Output power of 415nm is 2250mW Output lumen of 540nm is 310lm Output lumen of 605nm is 240lm Back focus length 23.6m

Suppliers

Company
Product
Description
Supplier Links
NBI light module with white +415nm+540nm+630nm - RFFM-16A1 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
NBI light module with white +415nm+540nm+630nm
RFFM-16A1
NBI light module with white +415nm+540nm+630nm RFFM-16A1
LED Endoscope NBI Light Module Application and features for LED Endoscope NBI Light Module: Led endoscope NBI light module application Aspheric glass lens, higher flux RS232 control system Pass EMC test 9 output modes Life time of LED Input power Key feature for LED endoscope NBI light module: High CRI white light and single-color lights,5 kinds of output combination Typical applications for LED endoscope NBI light module: High CRI white light endoscope imaging, narrow band endoscope imaging Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for LED Endoscope NBI Light Module: White light +415nm+540nm+605nm LED White light Ra>90 White light CCT=5700±500K Luminous flux of white light is1050lm Output power of 415nm is 2250mW Output lumen of 540nm is 310lm Output lumen of 605nm is 240lm Back focus length 23.6m

LED Endoscope NBI Light Module

Application and features for LED Endoscope NBI Light Module:

  • Led endoscope NBI light module application
  • Aspheric glass lens, higher flux
  • RS232 control system
  • Pass EMC test
  • 9 output modes
  • Life time of LED
  • Input power

Key feature for LED endoscope NBI light module:

  • High CRI white light and single-color lights,5 kinds of output combination

Typical applications for LED endoscope NBI light module:

  • High CRI white light endoscope imaging, narrow band endoscope imaging

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Key parameter for LED Endoscope NBI Light Module:

  • White light +415nm+540nm+605nm LED
  • White light Ra>90
  • White light CCT=5700±500K
  • Luminous flux of white light is1050lm
  • Output power of 415nm is 2250mW
  • Output lumen of 540nm is 310lm
  • Output lumen of 605nm is 240lm
  • Back focus length 23.6m
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-16A1
Product Name NBI light module with white +415nm+540nm+630nm
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Compact light module - RFFM-1407 & RFFM-1405 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 to 6300 K
View Details
Sight Glass Light USL 06-EX - Lumiglas® - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode (optional feature); Lamp
Illuminator Output 20 to 50 watts
View Details