Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters TE40A1203C01

Description
12V 41W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 41W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - TE40A1203C01-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
TE40A1203C01-ND
AC DC Desktop, Wall Power Adapters TE40A1203C01-ND
12V 41W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 41W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number TE40A1203C01-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Wall Mount
Operating Temperature -20 to 50 C (-4 to 122 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details