5V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Single Blade Included) Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TE30A0502B01-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| AC Output Voltage | 5.0 volts |