Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ADVANCED ENERGY INDUSTRIES, INC.
GPM80AG -- AC DC CONVERTERS
Advanced Energy Industries, Inc.
AC DC Converters
GPM80AG
Description
AC/DC CNVRTR 5V 2X12V -12V 80W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AC/DC CNVRTR 5V 2X12V -12V 80W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
AC DC Converters
271-2647-ND
AC DC Converters
271-2647-ND
AC/DC CNVRTR 5V 2X12V -12V 80W
AC/DC CNVRTR 5V 2X12V -12V 80W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
271-2647-ND
Product Name
AC DC Converters
Type
Medical Power Supply; 1
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
45W/65W PD Desktop Power Supply, Single Output, USB Type C
QADC-45/65 Series
Specs
Type
Computer Power Supply
Form Factor
Desktop / Free Standing
DC Output Voltage
20.0 volts
View Details
ABSOPULSE Electronics Ltd.
1000W, High Input Voltage, Industrial, AC-DC Power Supply with PFC-input
PFHI 1K-FXW
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Applications
Rugged, Industrial Applications
View Details
OnLogic Inc.
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A
PS1000-1-UK
Specs
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Uni-Trend US
UDP6730 360W Basic DC Switching Power Supply 40V/30A
UDP6730
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
40.0 volts
View Details