48V 53W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 271-2715-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | ROHS COMP |
| AC Output Voltage | 48.0 volts |