Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963336-HI0603-1C33NJ
Inductance: 33 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ceramic
Height: 330 µm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 2.3 Ω
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Depth: 330 µm
Max DC Current: 200 mA
RoHS: Non-Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963336-HI0603-1C33NJNT |
| Product Name | OEM Parts - OEM Parts (F - I) - HI0603-1C33NJNT |