Advanced Cable Ties, Inc. ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case AL-14-50-MH-9-C

Description
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 50 lb strength, Natural. ACT part number AL-14-50-MH-9-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21
Description
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 50 lb strength, Natural. ACT part number AL-14-50-MH-9-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Suppliers

Company
Product
Description
Supplier Links
ACT 14
Savage, MN, United States
ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case
KLTTIE-14-50-MH-N
ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case KLTTIE-14-50-MH-N
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 50 lb strength, Natural. ACT part number AL-14-50-MH-9-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 50 lb strength, Natural. ACT part number AL-14-50-MH-9-C. 5000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Ties
Product Number KLTTIE-14-50-MH-N
Product Name ACT 14" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-032 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details