Advanced Cable Ties, Inc. ACT 14" Nylon Cable Tie with Mounting Hole - 120lb Strength - Black - 2,000 cable ties/case AL-14-120-MH-0-C

Description
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 120 lb strength, Black. ACT part number AL-14-120-MH-0-C. 2000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-120-MH-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : 32°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S
Description
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 120 lb strength, Black. ACT part number AL-14-120-MH-0-C. 2000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-120-MH-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : 32°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

Suppliers

Company
Product
Description
Supplier Links
ACT 14
Savage, MN, United States
ACT 14" Nylon Cable Tie with Mounting Hole - 120lb Strength - Black - 2,000 cable ties/case
KLTTIE-14-120-MH-0
ACT 14" Nylon Cable Tie with Mounting Hole - 120lb Strength - Black - 2,000 cable ties/case KLTTIE-14-120-MH-0
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 120 lb strength, Black. ACT part number AL-14-120-MH-0-C. 2000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-120-MH-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : 32°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, Mounting hole, 120 lb strength, Black. ACT part number AL-14-120-MH-0-C. 2000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-120-MH-0-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Black MATERIAL : Nylon 66 TEMPERATURE : 32°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Ties
Product Number KLTTIE-14-120-MH-0
Product Name ACT 14" Nylon Cable Tie with Mounting Hole - 120lb Strength - Black - 2,000 cable ties/case
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details