Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ADVANCED CABLE TIES, INC.
AL-08-40-12-C -- WIRE & CABLE MANAGEMENT
Advanced Cable Ties, Inc.
Wire & Cable Management
AL-08-40-12-C
Description
Intermediate Cable Ties, 40 lb, 8 inch,
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Intermediate Cable Ties, 40 lb, 8 inch,
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
AL-08-40-12-C
Wire & Cable Management
AL-08-40-12-C
Intermediate Cable Ties, 40 lb, 8 inch,
Intermediate Cable Ties, 40 lb, 8 inch,
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
AL-08-40-12-C
Product Name
Wire & Cable Management
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Laurel Electronics LLC
6 and 12 Foot Power Cables for Digital Panel Meters and Transmitters
CBL6
Specs
Application
Power Cable
View Details
Hottinger Brüel & Kjær A/S
Cable Assembly
6040A10
Specs
Application
Instrumentation and Control
Connector Type
BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
LEMO USA, Inc.
FFA.2S.675.CLAC62Z
View Details
Mini-Circuits
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″
047-3SMPSM+
Specs
Cable Type
Coaxial
Cable Length
0.2500 ft (0.7620 dm)
Rated Temperature
-45 to 85 C (-49 to 185 F)
View Details
3
suppliers