Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-08-18-9-C

Description
"Standard, Locking Natural 2.19"" (55.63mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.19"" (55.63mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-08-18-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-08-18-9-C-ND
Cable Ties and Zip Ties 2162-AL-08-18-9-C-ND
"Standard, Locking Natural 2.19"" (55.63mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.19"" (55.63mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
ACT 8
Savage, MN, United States
ACT 8" Nylon Cable Tie - 18lb Strength - Natural - 10,000 cable ties/case
KLTTIE-8-18-N
ACT 8" Nylon Cable Tie - 18lb Strength - Natural - 10,000 cable ties/case KLTTIE-8-18-N
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 8 inch length, 18 lb strength, Natural. ACT part number AL-08-18-9-C. 10000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-08-18-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 8 inch length, 18 lb strength, Natural. ACT part number AL-08-18-9-C. 10000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-08-18-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties
Product Number 2162-AL-08-18-9-C-ND KLTTIE-8-18-N
Product Name Cable Ties and Zip Ties ACT 8" Nylon Cable Tie - 18lb Strength - Natural - 10,000 cable ties/case
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details